Bourns, Inc. 47MH 60MA 150 OHM Inductor and Choke RLB1014-473KL

Description
FIXED IND 47MH 60MA 150 OHM TH Product overview: RLB1014-473KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 60MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 60MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-473KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47MH 60MA 150 OHM TH Product overview: RLB1014-473KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 60MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 60MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-473KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47MH 60MA 150 OHM Inductor and Choke - 71-RLB1014-473KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 60MA 150 OHM Inductor and Choke
71-RLB1014-473KL
47MH 60MA 150 OHM Inductor and Choke 71-RLB1014-473KL
FIXED IND 47MH 60MA 150 OHM TH Product overview: RLB1014-473KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 60MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 60MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-473KL can be used for catalog matching and distributor lookup.

FIXED IND 47MH 60MA 150 OHM TH Product overview: RLB1014-473KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 60MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 60MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-473KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1014-473KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-473KL-ND
Fixed Inductors RLB1014-473KL-ND
47mH Unshielded Wirewound Inductor 60mA 150Ohm Max Radial, Vertical Cylinder

47mH Unshielded Wirewound Inductor 60mA 150Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Mh, 10%, 0.06A, Radial Rohs Compliant Bourns - 92AH5866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 10%, 0.06A, Radial Rohs Compliant Bourns
92AH5866
Inductor, 47Mh, 10%, 0.06A, Radial Rohs Compliant Bourns 92AH5866
INDUCTOR, 47MH, 10%, 0.06A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47MH, 10%, 0.06A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1014-473KL RLB1014-473KL-ND 92AH5866
Product Name 47MH 60MA 150 OHM Inductor and Choke Fixed Inductors Inductor, 47Mh, 10%, 0.06A, Radial Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details