Bourns, Inc. Fixed Inductors RLB0914-6R8ML

Description
6.8µH Unshielded Wirewound Inductor 3A 39mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 3A 39mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-6R8ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-6R8ML-ND
Fixed Inductors RLB0914-6R8ML-ND
6.8µH Unshielded Wirewound Inductor 3A 39mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 3A 39mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327784-RLB0914-6R8ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327784-RLB0914-6R8ML
Inductors, Coils, Chokes - Fixed Inductors 1327784-RLB0914-6R8ML
Manufacturer: Bourns Inc. Win Source Part Number: 1327784-RLB0914-6R8M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 30MHz DC Resistance (DCR): 39mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable Current Rating (Amps): 3 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -RLB0914-6R8ML,RLB09 146R8ML Base Product Number: RLB0914 Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327784-RLB0914-6R8ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 39mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
Current Rating (Amps): 3 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -RLB0914-6R8ML,RLB09146R8ML
Base Product Number: RLB0914
Current - Saturation (Isat): 8.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.8UH 3A 39 MOHM Inductor and Choke - 71-RLB0914-6R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 3A 39 MOHM Inductor and Choke
71-RLB0914-6R8ML
6.8UH 3A 39 MOHM Inductor and Choke 71-RLB0914-6R8ML
FIXED IND 6.8UH 3A 39 MOHM TH Product overview: RLB0914-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-6R8ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3A 39 MOHM TH Product overview: RLB0914-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-6R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh; Product Range Bourns - 78X5345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh; Product Range Bourns
78X5345
Inductor, 6.8Uh; Product Range Bourns 78X5345
INDUCTOR, 6.8UH; Product Range:RLB Series; Inductance:6.8µH; RMS Current (Irms):3A; Saturation Current (Isat):8.5A; DC Resistance Max:0.039ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

INDUCTOR, 6.8UH; Product Range:RLB Series; Inductance:6.8µH; RMS Current (Irms):3A; Saturation Current (Isat):8.5A; DC Resistance Max:0.039ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-6R8ML-ND 1327784-RLB0914-6R8ML 71-RLB0914-6R8ML 78X5345
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 6.8UH 3A 39 MOHM Inductor and Choke Inductor, 6.8Uh; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data