47µH Unshielded Wirewound Inductor 1.56A 140mOhm Max Radial, Vertical Cylinder
Bourns RLB0914-470KL Leaded Inductor
Bourns RLB0914-470KL Leaded Inductor
Win Source Part Number: 1118489-RLB0914-470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.343" Dia (8.70mm)
Alternative Parts (Cross-Reference): RLB0914-470KL.; RLB0914-470KL...;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.56 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RLB0914470KL,-RLB091
Base Product Number: RLB0914
Current - Saturation (Isat): 3.2A
FIXED IND 47UH 1.56A 140 MOHM TH Product overview: RLB0914-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.56A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.56A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-470KL can be used for catalog matching and distributor lookup.
FIXED IND 47UH 1.56A 140 MOHM TH
INDUCTOR, 47UH, RADIAL LEADED; Product Range:RLB Series; Inductance:47µH; Inductor Construction:Unshiel
INDUCTOR, 47UH; Product Range:RLB Series; Inductance:47µH; RMS Current (Irms):1.56A; Saturation Current (Isat):3.2A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0914-470KL-ND | 7361204 | 1118489-RLB0914-470KL | 71-RLB0914-470KL | RLB0914-470KL | 61J7921 | 81X5558 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductors, Coils, Chokes - Fixed Inductors | 47UH 1.56A 140 MOHM Inductor and Choke | Fixed Inductors | Inductor, 47Uh, Radial Leaded; Product Range Bourns | Inductor, 47Uh; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |