TE Connectivity Fixed Inductors - SC30820KT SC30820KT

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1094784-SC30820KT Packaging: AMMO PACKAGE Current Rating: 156mA Inductance: 82μH Mounting: Through Hole Tolerance: ±10% Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 14MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Axial Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1094784-SC30820KT Packaging: AMMO PACKAGE Current Rating: 156mA Inductance: 82μH Mounting: Through Hole Tolerance: ±10% Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 14MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Axial Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SC30820KT
1094784-SC30820KT
Fixed Inductors - SC30820KT 1094784-SC30820KT
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1094784-SC30820KT Packaging: AMMO PACKAGE Current Rating: 156mA Inductance: 82μH Mounting: Through Hole Tolerance: ±10% Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 14MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Axial Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1094784-SC30820KT
Packaging: AMMO PACKAGE
Current Rating: 156mA
Inductance: 82μH
Mounting: Through Hole
Tolerance: ±10%
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 14MHz
Frequency - Test: 2.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: Axial
Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
82uH 2.5MHz 156mA Inductor and Choke - 71-SC30820KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82uH 2.5MHz 156mA Inductor and Choke
71-SC30820KT
82uH 2.5MHz 156mA Inductor and Choke 71-SC30820KT
Inductor Power Shielded Wirewound 82uH 10% 2.5MHz 50Q-Factor 156mA 7.3Ohm DCR AXL Ammo Product overview: SC30820KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 156mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 156mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC30820KT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 82uH 10% 2.5MHz 50Q-Factor 156mA 7.3Ohm DCR AXL Ammo Product overview: SC30820KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 156mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 156mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC30820KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SC30820KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30820KT-ND
Fixed Inductors SC30820KT-ND
82µH Shielded Inductor 156mA 7.3Ohm Max Axial

82µH Shielded Inductor 156mA 7.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1094784-SC30820KT 71-SC30820KT SC30820KT-ND
Product Name Fixed Inductors - SC30820KT 82uH 2.5MHz 156mA Inductor and Choke Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Application RF Choke
Inductance Range 82 microH 82 microH
DCR 7.3 ohms 7.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details