Bourns, Inc. 27UH 1.8A 110 MOHM Inductor and Choke RLB0914-270KL

Description
FIXED IND 27UH 1.8A 110 MOHM TH Product overview: RLB0914-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.8A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 1.8A 110 MOHM TH Product overview: RLB0914-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.8A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27UH 1.8A 110 MOHM Inductor and Choke - 71-RLB0914-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 1.8A 110 MOHM Inductor and Choke
71-RLB0914-270KL
27UH 1.8A 110 MOHM Inductor and Choke 71-RLB0914-270KL
FIXED IND 27UH 1.8A 110 MOHM TH Product overview: RLB0914-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.8A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.8A 110 MOHM TH Product overview: RLB0914-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.8A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0914-270KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-270KL-ND
Fixed Inductors RLB0914-270KL-ND
27µH Unshielded Wirewound Inductor 1.8A 110mOhm Max Radial, Vertical Cylinder

27µH Unshielded Wirewound Inductor 1.8A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0914-270KL RLB0914-270KL-ND
Product Name 27UH 1.8A 110 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
47uH 100KHz 1.8A Inductor and Choke - 71-DU1352-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Specs
Application RF Choke
View Details