FIXED IND 15UH 2.4A 60 MOHM TH Product overview: RLB0914-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.4A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-150KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 891940-RLB0914-150KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 15 µH Unshielded Wirewound Inductor 2.4 A 60mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0914
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
15µH Unshielded Wirewound Inductor 2.4A 60mOhm Max Radial, Vertical Cylinder
INDUCTOR, 15UH, 10%, 2.4A, RADIAL ROHS COMPLIANT: YES
FIXED IND 15UH 2.4A 60 MOHM TH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0914-150KL | 891940-RLB0914-150KL | RLB0914-150KL-ND | 92AH5862 | RLB0914-150KL |
| Product Name | 15UH 2.4A 60 MOHM Inductor and Choke | Fixed Inductors - RLB0914-150KL | Fixed Inductors | Inductor, 15Uh, 10%, 2.4A, Radial Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 15 microH | 15 microH |