Bourns, Inc. Leaded Inductors RLB0914-100KL

Description
Radial Fixed Through Hole Inductor 10uH
Request a Quote Datasheet
Description
Radial Fixed Through Hole Inductor 10uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8118799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118799
Leaded Inductors 8118799
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Leaded Inductors - 8118799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118799P
Leaded Inductors 8118799P
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Leaded Inductors - 1728357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728357
Leaded Inductors 1728357
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Fixed Inductors - RLB0914-100KL - 891938-RLB0914-100KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RLB0914-100KL
891938-RLB0914-100KL
Fixed Inductors - RLB0914-100KL 891938-RLB0914-100KL
Manufacturer: Bourns Inc. Win Source Part Number: 891938-RLB0914-100KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Unshielded Wirewound Inductor 2.7 A 48mOhm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0914 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -RLB0914-100KL, RLB0914100KL

Manufacturer: Bourns Inc.
Win Source Part Number: 891938-RLB0914-100KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Unshielded Wirewound Inductor 2.7 A 48mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0914
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -RLB0914-100KL, RLB0914100KL

Buy Now Datasheet
Fixed Inductors - RLB0914-100KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-100KL-ND
Fixed Inductors RLB0914-100KL-ND
10µH Unshielded Wirewound Inductor 2.7A 48mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 2.7A 48mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
10UH 2.7A 48 MOHM Inductor and Choke - 71-RLB0914-100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.7A 48 MOHM Inductor and Choke
71-RLB0914-100KL
10UH 2.7A 48 MOHM Inductor and Choke 71-RLB0914-100KL
FIXED IND 10UH 2.7A 48 MOHM TH Product overview: RLB0914-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.7A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.7A, 48 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-100KL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.7A 48 MOHM TH Product overview: RLB0914-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.7A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.7A, 48 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 2.7A, 10%, Radial; Product Range Bourns - 59AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.7A, 10%, Radial; Product Range Bourns
59AC7213
Inductor, 10Uh, 2.7A, 10%, Radial; Product Range Bourns 59AC7213
INDUCTOR, 10UH, 2.7A, 10%, RADIAL; Product Range:RLB Series; Inductance:10µH; RMS Current (Irms):2.7A; Saturation Current (Isat):6.7A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 10UH, 2.7A, 10%, RADIAL; Product Range:RLB Series; Inductance:10µH; RMS Current (Irms):2.7A; Saturation Current (Isat):6.7A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8118799 8118799P 1728357 891938-RLB0914-100KL RLB0914-100KL-ND 71-RLB0914-100KL 59AC7213
Product Name Leaded Inductors Leaded Inductors Leaded Inductors Fixed Inductors - RLB0914-100KL Fixed Inductors 10UH 2.7A 48 MOHM Inductor and Choke Inductor, 10Uh, 2.7A, 10%, Radial; Product Range Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed Fixed Fixed
Inductance Range 10 microH 10 microH 10 microH 10 microH
Lead Style Radial; Radial Radial Radial; Radial Radial Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details