Bourns, Inc. Fixed Inductors RLB0913-331K

Description
330µH Unshielded Wirewound Inductor 850mA 719mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 850mA 719mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-331K-ND
Fixed Inductors RLB0913-331K-ND
330µH Unshielded Wirewound Inductor 850mA 719mOhm Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 850mA 719mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh, 0.56A, 10%, Radial; Product Range Bourns - 14AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.56A, 10%, Radial; Product Range Bourns
14AC4947
Inductor, 330Uh, 0.56A, 10%, Radial; Product Range Bourns 14AC4947
INDUCTOR, 330UH, 0.56A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:330µH; RMS Current (Irms):560mA; Saturation Current (Isat):540mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

INDUCTOR, 330UH, 0.56A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:330µH; RMS Current (Irms):560mA; Saturation Current (Isat):540mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-331K-ND 14AC4947
Product Name Fixed Inductors Inductor, 330Uh, 0.56A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details