Bourns, Inc. Fixed Inductors RLB0913-273K

Description
27mH Unshielded Wirewound Inductor 75mA 62Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 75mA 62Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-273K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-273K-ND
Fixed Inductors RLB0913-273K-ND
27mH Unshielded Wirewound Inductor 75mA 62Ohm Radial, Vertical Cylinder

27mH Unshielded Wirewound Inductor 75mA 62Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0913-273K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details