Bourns RLB0913-272K Leaded Inductor
Bourns RLB0913-272K Leaded Inductor
2.7mH Unshielded Wirewound Inductor 230mA 7.7Ohm Radial, Vertical Cylinder
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1350156 | RLB0913-272K-ND |
| Product Name | Leaded Inductors | Fixed Inductors |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 2700 microH | |
| Testing Frequency | 250 kHz | 252 kHz |
| Lead Style | Radial; Radial | Radial |
| Standards and Certifications | RoHS |