Bourns, Inc. Fixed Inductors RLB0913-271K

Description
270µH Unshielded Wirewound Inductor 600mA 750mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 600mA 750mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-271K-ND
Fixed Inductors RLB0913-271K-ND
270µH Unshielded Wirewound Inductor 600mA 750mOhm Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 600mA 750mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 270Uh, 0.6A, 10%, Radial; Product Range Bourns - 14AC4942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, 0.6A, 10%, Radial; Product Range Bourns
14AC4942
Inductor, 270Uh, 0.6A, 10%, Radial; Product Range Bourns 14AC4942
INDUCTOR, 270UH, 0.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:270µH; RMS Current (Irms):600mA; Saturation Current (Isat):570mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

INDUCTOR, 270UH, 0.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:270µH; RMS Current (Irms):600mA; Saturation Current (Isat):570mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-271K-ND 14AC4942
Product Name Fixed Inductors Inductor, 270Uh, 0.6A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details