27µH Unshielded Wirewound Inductor 2.5A 80mOhm Radial, Vertical Cylinder
INDUCTOR, 27UH, 2.5A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:27µH; RMS Current (Irms):2.5A; Saturation Current (Isat):1.7A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0913-270K-ND | 14AC4941 |
| Product Name | Fixed Inductors | Inductor, 27Uh, 2.5A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |