12mH Unshielded Wirewound Inductor 115mA 33Ohm Radial, Vertical Cylinder
Bourns RLB0913-123K Leaded Inductor
Bourns RLB0913-123K Leaded Inductor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0913-123K-ND | 1350117 |
| Product Name | Fixed Inductors | Leaded Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |