Manufacturer: Bourns Inc.
Win Source Part Number: 891936-RLB0912-680KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 68 µH Unshielded Wirewound Inductor 1.35 A 280mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0912
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
68µH Unshielded Wirewound Inductor 1.35A 280mOhm Max Radial, Vertical Cylinder
FIXED IND 68UH 1.35A 280 MOHM TH Product overview: RLB0912-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.35A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.35A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-680KL can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891936-RLB0912-680KL | RLB0912-680KL-ND | 71-RLB0912-680KL |
| Product Name | Fixed Inductors - RLB0912-680KL | Fixed Inductors | 68UH 1.35A 280 MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Wirewound | Drum Core, Wirewound | |
| Lead Style | Radial | Radial | Radial; Radial |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |