Manufacturer: Bourns Inc.
Win Source Part Number: 851083-RLB0912-4R7ML
Series: RLB
Features: 4.7 µH Inductor 4 A
Package: Bulk
Family Name: RLB0912
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
4.7µH Unshielded Wirewound Inductor 4A 22mOhm Max Radial, Vertical Cylinder
FIXED IND 4.7UH 4A 22 MOHM TH Product overview: RLB0912-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-4R7ML can be used for catalog matching and distributor lookup.
INDUCTOR, 4.7UH, RADIAL LEADED; Product Range:RLB Series; Inductance:4.7µH; Inductor Construction:Unshiel
FIXED IND 4.7UH 4A 22 MOHM TH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 851083-RLB0912-4R7ML | RLB0912-4R7ML-ND | 71-RLB0912-4R7ML | 61J7895 | RLB0912-4R7ML |
| Product Name | Fixed Inductors - RLB0912-4R7ML | Fixed Inductors | 4.7UH 4A 22 MOHM Inductor and Choke | Inductor, 4.7Uh, Radial Leaded; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |