FIXED IND 22UH 2.1A 86 MOHM TH Product overview: RLB0912-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.1A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.1A, 86 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-220KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 891933-RLB0912-220KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Unshielded Wirewound Inductor 2.1 A 86mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0912
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
22µH Unshielded Wirewound Inductor 2.1A 86mOhm Max Radial, Vertical Cylinder
INDUCTOR, 22UH, 10%, RADIAL LEADED; Product Range:RLB0912 Series; Inductance:22µH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0912-220KL | 891933-RLB0912-220KL | RLB0912-220KL-ND | 61J7890 |
| Product Name | 22UH 2.1A 86 MOHM Inductor and Choke | Fixed Inductors - RLB0912-220KL | Fixed Inductors | Inductor, 22Uh, 10%, Radial Leaded; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 22 microH | 22 microH |