Bourns, Inc. Inductor, 10Uh, Radial Leaded; Product Range Bourns RLB0912-100KL.

Description
INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Radial Leaded; Product Range Bourns - 28AC1692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Radial Leaded; Product Range Bourns
28AC1692
Inductor, 10Uh, Radial Leaded; Product Range Bourns 28AC1692
INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC1692
Product Name Inductor, 10Uh, Radial Leaded; Product Range Bourns
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers