FIXED IND 47MH 16MA 162 OHM TH Product overview: RLB0812-473KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 16MA, 162 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 16MA, 162 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-473KL can be used for catalog matching and distributor lookup.
47mH Unshielded Wirewound Inductor 16mA 162Ohm Max Radial, Vertical Cylinder
INDUCTOR, 47MH, 0.016, 10%, RADIAL; Product Range:RLB Series; Inductance:47mH; RMS Current (Irms):16mA; Saturation Current (Isat):-; DC Resistance Max:162ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0812-473KL | RLB0812-473KL-ND | 57AC2872 |
| Product Name | 47MH 16MA 162 OHM Inductor and Choke | Fixed Inductors | Inductor, 47Mh, 0.016, 10%, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 47000 microH | 47000 microH |