Bourns, Inc. 3.9MH 55MA 14 OHM Inductor and Choke RLB0812-392KL

Description
FIXED IND 3.9MH 55MA 14 OHM TH Product overview: RLB0812-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 55MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 55MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-392KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9MH 55MA 14 OHM TH Product overview: RLB0812-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 55MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 55MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-392KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9MH 55MA 14 OHM Inductor and Choke - 71-RLB0812-392KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9MH 55MA 14 OHM Inductor and Choke
71-RLB0812-392KL
3.9MH 55MA 14 OHM Inductor and Choke 71-RLB0812-392KL
FIXED IND 3.9MH 55MA 14 OHM TH Product overview: RLB0812-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 55MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 55MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-392KL can be used for catalog matching and distributor lookup.

FIXED IND 3.9MH 55MA 14 OHM TH Product overview: RLB0812-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 55MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 55MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-392KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0812-392KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-392KL-ND
Fixed Inductors 118-RLB0812-392KL-ND
3.9mH Unshielded Wirewound Inductor 55mA 14Ohm Max Radial, Vertical Cylinder

3.9mH Unshielded Wirewound Inductor 55mA 14Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0812-392KL 118-RLB0812-392KL-ND
Product Name 3.9MH 55MA 14 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details