The Bourns RLB Series inductor has an inductance value of 33 mH and a maximum RMS current rating of 20 mA. It features a tolerance of ±10% and a maximum DC resistance of 140 ohms. The inductor is designed for a wide operating temperature range of -40 °C to +125 °C, making it suitable for various applications. It is constructed with a ferrite DR core and enameled copper wire, ensuring durability and reliability. The product is RoHS compliant, indicating it meets environmental standards. This inductor is ideal for use in power supplies and DC/DC converters, among other general applications.
FIXED IND 33MH 20MA 140 OHM TH Product overview: RLB0812-333KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 20MA, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 20MA, 140 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-333KL can be used for catalog matching and distributor lookup.
33mH Unshielded Wirewound Inductor 20mA 140Ohm Max Radial, Vertical Cylinder
INDUCTOR, 33MH, 0.02A, 10%, RADIAL; Product Range:RLB Series; Inductance:33mH; RMS Current (Irms):20mA; Saturation Current (Isat):-; DC Resistance Max:140ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
INDUCTOR, 33MH, 10%, 20MA, RADIAL; Product Range:RLB Series; Inductance:33mH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0812-333KL | RLB0812-333KL-ND | 57AC2871 |
| Product Name | 33MH 20MA 140 OHM Inductor and Choke | Fixed Inductors | Inductor, 33Mh, 0.02A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 33000 microH | 33000 microH |