Bourns, Inc. 2.7MH 70MA 9 OHM Inductor and Choke RLB0812-272KL

Description
FIXED IND 2.7MH 70MA 9 OHM TH Product overview: RLB0812-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 70MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 70MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-272KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7MH 70MA 9 OHM TH Product overview: RLB0812-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 70MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 70MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-272KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MH 70MA 9 OHM Inductor and Choke - 71-RLB0812-272KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MH 70MA 9 OHM Inductor and Choke
71-RLB0812-272KL
2.7MH 70MA 9 OHM Inductor and Choke 71-RLB0812-272KL
FIXED IND 2.7MH 70MA 9 OHM TH Product overview: RLB0812-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 70MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 70MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-272KL can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 70MA 9 OHM TH Product overview: RLB0812-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 70MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 70MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-272KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0812-272KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-272KL-ND
Fixed Inductors 118-RLB0812-272KL-ND
2.7mH Unshielded Wirewound Inductor 70mA 9Ohm Max Radial, Vertical Cylinder

2.7mH Unshielded Wirewound Inductor 70mA 9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0812-272KL 118-RLB0812-272KL-ND
Product Name 2.7MH 70MA 9 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2700 microH
Unlock Full Specs
to access all available technical data