Manufacturer: Bourns Inc.
Win Source Part Number: 891927-RLB0812-102KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 1 mH Unshielded Wirewound Inductor 120 mA 3.9Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0812
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 1MH 120MA 3.9 OHM TH Product overview: RLB0812-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 120MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 120MA, 3.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-102KL can be used for catalog matching and distributor lookup.
Bourns RLB0812-102KL Leaded Inductor
Bourns RLB0812-102KL Leaded Inductor
Bourns RLB0812-102KL Leaded Inductor
1mH Unshielded Wirewound Inductor 120mA 3.9Ohm Max Radial, Vertical Cylinder
INDUCTOR, 1MH, RADIAL LEADED; Product Range:RLB Series; Inductance:1mH; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891927-RLB0812-102KL | 71-RLB0812-102KL | 8118843P | 8118843 | 1728340 | RLB0812-102KL-ND | 61J7868 |
| Product Name | Fixed Inductors - RLB0812-102KL | 1MH 120MA 3.9 OHM Inductor and Choke | Leaded Inductors | Leaded Inductors | Leaded Inductors | Fixed Inductors | Inductor, 1Mh, Radial Leaded; Product Range Bourns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole | ||||
| Technology | Wirewound | Drum Core, Wirewound | |||||
| Lead Style | Radial | Radial; Radial | Radial; Radial | Radial; Radial | Radial | Radial | |
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound |