Bourns, Inc. Fixed Inductors RLB0712-560KL

Description
56µH Unshielded Wirewound Inductor 400mA 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 400mA 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0712-560KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0712-560KL-ND
Fixed Inductors RLB0712-560KL-ND
56µH Unshielded Wirewound Inductor 400mA 210mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 400mA 210mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0712-560KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details