Bourns, Inc. Leaded Inductors RLB0712-221KL

Description
Radial Inductor 220uH 10% 240mA
Request a Quote Datasheet
Description
Radial Inductor 220uH 10% 240mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1229230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1229230
Leaded Inductors 1229230
Radial Inductor 220uH 10% 240mA

Radial Inductor 220uH 10% 240mA

Supplier's Site
Fixed Inductors - RLB0712-221KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0712-221KL-ND
Fixed Inductors RLB0712-221KL-ND
220µH Unshielded Wirewound Inductor 240mA 900mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 240mA 900mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
220UH 240MA 900MOHM Inductor and Choke - 71-RLB0712-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 240MA 900MOHM Inductor and Choke
71-RLB0712-221KL
220UH 240MA 900MOHM Inductor and Choke 71-RLB0712-221KL
FIXED IND 220UH 240MA 900MOHM TH Product overview: RLB0712-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 240MA 900MOHM TH Product overview: RLB0712-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, Radial Leaded; Product Range Bourns - 61J7855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Radial Leaded; Product Range Bourns
61J7855
Inductor, 220Uh, Radial Leaded; Product Range Bourns 61J7855
INDUCTOR, 220UH, RADIAL LEADED; Product Range:RLB Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):240mA; Saturation Current (Isat):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, RADIAL LEADED; Product Range:RLB Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):240mA; Saturation Current (Isat):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1229230 RLB0712-221KL-ND 71-RLB0712-221KL 61J7855
Product Name Leaded Inductors Fixed Inductors 220UH 240MA 900MOHM Inductor and Choke Inductor, 220Uh, Radial Leaded; Product Range Bourns
Core Material Ferrite; Ferrite dr Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 220 microH 220 microH 220 microH
Lead Style Radial; Radial Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details