Bourns, Inc. Fixed Inductors RLB0712-121KL

Description
120µH Unshielded Wirewound Inductor 300mA 450mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 300mA 450mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0712-121KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0712-121KL-ND
Fixed Inductors 118-RLB0712-121KL-ND
120µH Unshielded Wirewound Inductor 300mA 450mOhm Max Radial, Vertical Cylinder

120µH Unshielded Wirewound Inductor 300mA 450mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
120UH 300MA 450MOHM Inductor and Choke - 71-RLB0712-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 300MA 450MOHM Inductor and Choke
71-RLB0712-121KL
120UH 300MA 450MOHM Inductor and Choke 71-RLB0712-121KL
FIXED IND 120UH 300MA 450MOHM TH Product overview: RLB0712-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 300MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 300MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 300MA 450MOHM TH Product overview: RLB0712-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 300MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 300MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0712-121KL-ND 71-RLB0712-121KL
Product Name Fixed Inductors 120UH 300MA 450MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details