Bourns, Inc. Fixed Inductors RLB0608-820KL

Description
82µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-820KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-820KL-ND
Fixed Inductors RLB0608-820KL-ND
82µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0608-820KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details