Bourns, Inc. Fixed Inductors RLB0608-271KL

Description
270µH Unshielded Wirewound Inductor 180mA 2.75Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 180mA 2.75Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0608-271KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-271KL-ND
Fixed Inductors 118-RLB0608-271KL-ND
270µH Unshielded Wirewound Inductor 180mA 2.75Ohm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 180mA 2.75Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
270UH 180MA 2.75OHM Inductor and Choke - 71-RLB0608-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 180MA 2.75OHM Inductor and Choke
71-RLB0608-271KL
270UH 180MA 2.75OHM Inductor and Choke 71-RLB0608-271KL
FIXED IND 270UH 180MA 2.75OHM TH Product overview: RLB0608-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 180MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 180MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 180MA 2.75OHM TH Product overview: RLB0608-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 180MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 180MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0608-271KL-ND 71-RLB0608-271KL
Product Name Fixed Inductors 270UH 180MA 2.75OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers