Bourns, Inc. Fixed Inductors RLB0608-270KL

Description
27µH Unshielded Wirewound Inductor 430mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 430mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0608-270KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-270KL-ND
Fixed Inductors 118-RLB0608-270KL-ND
27µH Unshielded Wirewound Inductor 430mA 750mOhm Max Radial, Vertical Cylinder

27µH Unshielded Wirewound Inductor 430mA 750mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
27UH 430MA 750 MOHM Inductor and Choke - 71-RLB0608-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 430MA 750 MOHM Inductor and Choke
71-RLB0608-270KL
27UH 430MA 750 MOHM Inductor and Choke 71-RLB0608-270KL
FIXED IND 27UH 430MA 750 MOHM TH Product overview: RLB0608-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 430MA, 750 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 430MA, 750 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 430MA 750 MOHM TH Product overview: RLB0608-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 430MA, 750 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 430MA, 750 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0608-270KL-ND 71-RLB0608-270KL
Product Name Fixed Inductors 27UH 430MA 750 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers