Bourns, Inc. Fixed Inductors RL895-562K-RC

Description
5.6mH Unshielded Wirewound Inductor 120mA 11.5Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 120mA 11.5Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-562K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-562K-RC-ND
Fixed Inductors RL895-562K-RC-ND
5.6mH Unshielded Wirewound Inductor 120mA 11.5Ohm Max Radial, Vertical Cylinder (Open)

5.6mH Unshielded Wirewound Inductor 120mA 11.5Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
5.6MH 120MA 11.5OHM Inductor and Choke - 71-RL895-562K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 120MA 11.5OHM Inductor and Choke
71-RL895-562K-RC
5.6MH 120MA 11.5OHM Inductor and Choke 71-RL895-562K-RC
FIXED IND 5.6MH 120MA 11.5OHM TH Product overview: RL895-562K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 120MA, 11.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 120MA, 11.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-562K-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 120MA 11.5OHM TH Product overview: RL895-562K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 120MA, 11.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 120MA, 11.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-562K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RL895-562K-RC-ND 71-RL895-562K-RC
Product Name Fixed Inductors 5.6MH 120MA 11.5OHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Specs
Application RF Choke
View Details