Bourns, Inc. 150UH 740MA 270MOHM Inductor and Choke RL895-151K-RC

Description
FIXED IND 150UH 740MA 270MOHM TH Product overview: RL895-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 740MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 740MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 740MA 270MOHM TH Product overview: RL895-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 740MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 740MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 740MA 270MOHM Inductor and Choke - 71-RL895-151K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 740MA 270MOHM Inductor and Choke
71-RL895-151K-RC
150UH 740MA 270MOHM Inductor and Choke 71-RL895-151K-RC
FIXED IND 150UH 740MA 270MOHM TH Product overview: RL895-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 740MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 740MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-151K-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 740MA 270MOHM TH Product overview: RL895-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 740MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 740MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-151K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL895-151K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-151K-RC-ND
Fixed Inductors RL895-151K-RC-ND
150µH Unshielded Wirewound Inductor 740mA 270mOhm Max Radial, Vertical Cylinder (Open)

150µH Unshielded Wirewound Inductor 740mA 270mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL895-151K-RC RL895-151K-RC-ND
Product Name 150UH 740MA 270MOHM Inductor and Choke Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0070ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details