Bourns, Inc. Fixed Inductors RL895-150K-RC

Description
15µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-150K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-150K-RC-ND
Fixed Inductors RL895-150K-RC-ND
15µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Radial, Vertical Cylinder (Open)

15µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-150K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details