Bourns, Inc. 10MH 89MA 22 OHM Inductor and Choke RL895-103K-RC

Description
FIXED IND 10MH 89MA 22 OHM TH Product overview: RL895-103K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 89MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 89MA, 22 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-103K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 89MA 22 OHM TH Product overview: RL895-103K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 89MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 89MA, 22 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-103K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MH 89MA 22 OHM Inductor and Choke - 71-RL895-103K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 89MA 22 OHM Inductor and Choke
71-RL895-103K-RC
10MH 89MA 22 OHM Inductor and Choke 71-RL895-103K-RC
FIXED IND 10MH 89MA 22 OHM TH Product overview: RL895-103K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 89MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 89MA, 22 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-103K-RC can be used for catalog matching and distributor lookup.

FIXED IND 10MH 89MA 22 OHM TH Product overview: RL895-103K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 89MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 89MA, 22 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-103K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL895-103K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-103K-RC-ND
Fixed Inductors RL895-103K-RC-ND
10mH Unshielded Wirewound Inductor 89mA 22Ohm Max Radial, Vertical Cylinder (Open)

10mH Unshielded Wirewound Inductor 89mA 22Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL895-103K-RC RL895-103K-RC-ND
Product Name 10MH 89MA 22 OHM Inductor and Choke Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10000 microH
Unlock Full Specs
to access all available technical data