Bourns, Inc. 1MH 300MA 1.84 OHM Inductor and Choke RL895-102K-RC

Description
FIXED IND 1MH 300MA 1.84 OHM TH Product overview: RL895-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 300MA, 1.84 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 300MA, 1.84 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 300MA 1.84 OHM TH Product overview: RL895-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 300MA, 1.84 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 300MA, 1.84 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 300MA 1.84 OHM Inductor and Choke - 71-RL895-102K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 300MA 1.84 OHM Inductor and Choke
71-RL895-102K-RC
1MH 300MA 1.84 OHM Inductor and Choke 71-RL895-102K-RC
FIXED IND 1MH 300MA 1.84 OHM TH Product overview: RL895-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 300MA, 1.84 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 300MA, 1.84 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-102K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 300MA 1.84 OHM TH Product overview: RL895-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 300MA, 1.84 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 300MA, 1.84 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-102K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL895-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-102K-RC-ND
Fixed Inductors RL895-102K-RC-ND
1mH Unshielded Wirewound Inductor 300mA 1.84Ohm Max Radial, Vertical Cylinder (Open)

1mH Unshielded Wirewound Inductor 300mA 1.84Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Rf Choke, 1000Uh, 10%, 1.3Mhz Rohs Compliant Bourns - 92AH5886 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1000Uh, 10%, 1.3Mhz Rohs Compliant Bourns
92AH5886
Rf Choke, 1000Uh, 10%, 1.3Mhz Rohs Compliant Bourns 92AH5886
RF CHOKE, 1000UH, 10%, 1.3MHZ ROHS COMPLIANT: YES

RF CHOKE, 1000UH, 10%, 1.3MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL895-102K-RC RL895-102K-RC-ND 92AH5886
Product Name 1MH 300MA 1.84 OHM Inductor and Choke Fixed Inductors Rf Choke, 1000Uh, 10%, 1.3Mhz Rohs Compliant Bourns
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details