Bourns, Inc. Fixed Inductors RL875S-681K-RC

Description
680µH Shielded Wirewound Inductor 280mA 2.07Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 280mA 2.07Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-681K-RC-ND
Fixed Inductors RL875S-681K-RC-ND
680µH Shielded Wirewound Inductor 280mA 2.07Ohm Max Radial, Vertical Cylinder

680µH Shielded Wirewound Inductor 280mA 2.07Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-681K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers