Bourns, Inc. 1MH 230MA 2.72 OHM Inductor and Choke RL875S-102K-RC

Description
FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RL875S-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RL875S-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 230MA 2.72 OHM Inductor and Choke - 71-RL875S-102K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 230MA 2.72 OHM Inductor and Choke
71-RL875S-102K-RC
1MH 230MA 2.72 OHM Inductor and Choke 71-RL875S-102K-RC
FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RL875S-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-102K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RL875S-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-102K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL875S-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-102K-RC-ND
Fixed Inductors RL875S-102K-RC-ND
1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL875S-102K-RC RL875S-102K-RC-ND
Product Name 1MH 230MA 2.72 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details