Bourns, Inc. Fixed Inductors RL824-272K-RC

Description
2.7mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL824-272K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL824-272K-RC-ND
Fixed Inductors RL824-272K-RC-ND
2.7mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder

2.7mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL824-272K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details