Bourns, Inc. Choke, 1000Uh, 310Ma, 10%, 0.87Mhz; Product Range Bourns Jw Miller RL824-102KRC

Description
CHOKE, 1000UH, 310MA, 10%, 0.87MHZ; Product Range:RL824 Series; Inductance:1mH; DC Current Rating:310mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:870kHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1000UH, 310MA, 10%, 0.87MHZ; Product Range:RL824 Series; Inductance:1mH; DC Current Rating:310mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:870kHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1000Uh, 310Ma, 10%, 0.87Mhz; Product Range Bourns Jw Miller - 86K3444 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1000Uh, 310Ma, 10%, 0.87Mhz; Product Range Bourns Jw Miller
86K3444
Choke, 1000Uh, 310Ma, 10%, 0.87Mhz; Product Range Bourns Jw Miller 86K3444
CHOKE, 1000UH, 310MA, 10%, 0.87MHZ; Product Range:RL824 Series; Inductance:1mH; DC Current Rating:310mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:870kHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

CHOKE, 1000UH, 310MA, 10%, 0.87MHZ; Product Range:RL824 Series; Inductance:1mH; DC Current Rating:310mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:870kHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K3444
Product Name Choke, 1000Uh, 310Ma, 10%, 0.87Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0084 microH
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details