Bourns, Inc. 10UH 1.96A 45 MOHM Inductor and Choke RL822-100K-RC

Description
FIXED IND 10UH 1.96A 45 MOHM TH Product overview: RL822-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.96A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.96A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.96A 45 MOHM TH Product overview: RL822-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.96A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.96A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 1.96A 45 MOHM Inductor and Choke - 71-RL822-100K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.96A 45 MOHM Inductor and Choke
71-RL822-100K-RC
10UH 1.96A 45 MOHM Inductor and Choke 71-RL822-100K-RC
FIXED IND 10UH 1.96A 45 MOHM TH Product overview: RL822-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.96A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.96A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-100K-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.96A 45 MOHM TH Product overview: RL822-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.96A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.96A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-100K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9960-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9960-ND
Fixed Inductors M9960-ND
10µH Unshielded Wirewound Inductor 1.96A 45mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 1.96A 45mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 10Uh, 1.96A, 10%, 14Mhz; Product Range Bourns Jw Miller - 86K3413 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Uh, 1.96A, 10%, 14Mhz; Product Range Bourns Jw Miller
86K3413
Choke, 10Uh, 1.96A, 10%, 14Mhz; Product Range Bourns Jw Miller 86K3413
CHOKE, 10UH, 1.96A, 10%, 14MHZ; Product Range:RL822 Series; Inductance:10µH; DC Current Rating:1.96A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

CHOKE, 10UH, 1.96A, 10%, 14MHZ; Product Range:RL822 Series; Inductance:10µH; DC Current Rating:1.96A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL822-100K-RC M9960-ND 86K3413
Product Name 10UH 1.96A 45 MOHM Inductor and Choke Fixed Inductors Choke, 10Uh, 1.96A, 10%, 14Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %)
View Details