Bourns, Inc. 4.7MH 50MA 16 OHM Inductor and Choke RL622-472K-RC

Description
FIXED IND 4.7MH 50MA 16 OHM TH Product overview: RL622-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-472K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 4.7MH 50MA 16 OHM TH Product overview: RL622-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-472K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF choke with a part number RL622-470K-RC features an inductance of 4700 µH and a DC current rating of 50 mA. It has a tolerance of ±10% and a self-resonant frequency of 500 kHz. The maximum DC resistance is specified at 16 ohms. This component is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -55 °C to +105 °C. The choke is designed for applications such as DC/DC converters and power supplies. Its dimensions are 8.5 mm in diameter and 11 mm in height.

Datasheet Summary
Powered by GS/AI

The RF choke with a part number RL622-470K-RC features an inductance of 4700 µH and a DC current rating of 50 mA. It has a tolerance of ±10% and a self-resonant frequency of 500 kHz. The maximum DC resistance is specified at 16 ohms. This component is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -55 °C to +105 °C. The choke is designed for applications such as DC/DC converters and power supplies. Its dimensions are 8.5 mm in diameter and 11 mm in height.

Suppliers

Company
Product
Description
Supplier Links
4.7MH 50MA 16 OHM Inductor and Choke - 71-RL622-472K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 50MA 16 OHM Inductor and Choke
71-RL622-472K-RC
4.7MH 50MA 16 OHM Inductor and Choke 71-RL622-472K-RC
FIXED IND 4.7MH 50MA 16 OHM TH Product overview: RL622-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-472K-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 50MA 16 OHM TH Product overview: RL622-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-472K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10013-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10013-ND
Fixed Inductors M10013-ND
4.7mH Unshielded Wirewound Inductor 50mA 16Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 50mA 16Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 4700Uh, 50Ma, 10%, 0.5Mhz; Product Range Bourns Jw Miller - 86K3396 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 4700Uh, 50Ma, 10%, 0.5Mhz; Product Range Bourns Jw Miller
86K3396
Rf Choke, 4700Uh, 50Ma, 10%, 0.5Mhz; Product Range Bourns Jw Miller 86K3396
RF CHOKE, 4700UH, 50MA, 10%, 0.5MHZ; Product Range:RL622 Series; Inductance:4.7mH; DC Current Rating:50mA; DC Resistance Max:16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:500kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 4700UH, 50MA, 10%, 0.5MHZ; Product Range:RL622 Series; Inductance:4.7mH; DC Current Rating:50mA; DC Resistance Max:16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:500kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-472K-RC M10013-ND 86K3396
Product Name 4.7MH 50MA 16 OHM Inductor and Choke Fixed Inductors Rf Choke, 4700Uh, 50Ma, 10%, 0.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers