Bourns, Inc. Fixed Inductors RL622-391K-RC

Description
390µH Unshielded Wirewound Inductor 480mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 480mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10000-ND
Fixed Inductors M10000-ND
390µH Unshielded Wirewound Inductor 480mA 1Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 480mA 1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 390Uh, 480Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller - 86K3390 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 390Uh, 480Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller
86K3390
Rf Choke, 390Uh, 480Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller 86K3390
RF CHOKE, 390UH, 480MA, 10%, 2.1MHZ; Product Range:RL622 Series; Inductance:390µH; DC Current Rating:480mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.1MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 390UH, 480MA, 10%, 2.1MHZ; Product Range:RL622 Series; Inductance:390µH; DC Current Rating:480mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.1MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10000-ND 86K3390
Product Name Fixed Inductors Rf Choke, 390Uh, 480Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details