Bourns, Inc. Fixed Inductors RL622-220K-RC

Description
22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9985-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9985-ND
Fixed Inductors M9985-ND
22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
22UH 2A 70 MOHM Inductor and Choke - 71-RL622-220K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 2A 70 MOHM Inductor and Choke
71-RL622-220K-RC
22UH 2A 70 MOHM Inductor and Choke 71-RL622-220K-RC
FIXED IND 22UH 2A 70 MOHM TH Product overview: RL622-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-220K-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2A 70 MOHM TH Product overview: RL622-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-220K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 22Uh, 2A, 10%, 9.2Mhz; Product Range Bourns Jw Miller - 86K3376 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 22Uh, 2A, 10%, 9.2Mhz; Product Range Bourns Jw Miller
86K3376
Rf Choke, 22Uh, 2A, 10%, 9.2Mhz; Product Range Bourns Jw Miller 86K3376
RF CHOKE, 22UH, 2A, 10%, 9.2MHZ; Product Range:RL622 Series; Inductance:22µH; DC Current Rating:2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.2MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 22UH, 2A, 10%, 9.2MHZ; Product Range:RL622 Series; Inductance:22µH; DC Current Rating:2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.2MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M9985-ND 71-RL622-220K-RC 86K3376
Product Name Fixed Inductors 22UH 2A 70 MOHM Inductor and Choke Rf Choke, 22Uh, 2A, 10%, 9.2Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details