Bourns, Inc. 1.5MH 80MA 6.1 OHM Inductor and Choke RL622-152K-RC

Description
FIXED IND 1.5MH 80MA 6.1 OHM TH Product overview: RL622-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 80MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 80MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-152K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 80MA 6.1 OHM TH Product overview: RL622-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 80MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 80MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-152K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 80MA 6.1 OHM Inductor and Choke - 71-RL622-152K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 80MA 6.1 OHM Inductor and Choke
71-RL622-152K-RC
1.5MH 80MA 6.1 OHM Inductor and Choke 71-RL622-152K-RC
FIXED IND 1.5MH 80MA 6.1 OHM TH Product overview: RL622-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 80MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 80MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-152K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 80MA 6.1 OHM TH Product overview: RL622-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 80MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 80MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-152K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RL622-152K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL622-152K-RC-ND
Fixed Inductors 118-RL622-152K-RC-ND
1.5mH Unshielded Wirewound Inductor 80mA 6.1Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 80mA 6.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 1.5Mh, 80Ma, 10%, 1Mhz; Product Range Bourns Jw Miller - 86K3369 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1.5Mh, 80Ma, 10%, 1Mhz; Product Range Bourns Jw Miller
86K3369
Rf Choke, 1.5Mh, 80Ma, 10%, 1Mhz; Product Range Bourns Jw Miller 86K3369
RF CHOKE, 1.5MH, 80MA, 10%, 1MHZ; Product Range:RL622 Series; Inductance:1.5mH; DC Current Rating:80mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 1.5MH, 80MA, 10%, 1MHZ; Product Range:RL622 Series; Inductance:1.5mH; DC Current Rating:80mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-152K-RC 118-RL622-152K-RC-ND 86K3369
Product Name 1.5MH 80MA 6.1 OHM Inductor and Choke Fixed Inductors Rf Choke, 1.5Mh, 80Ma, 10%, 1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers