Bourns, Inc. Leaded Inductors RL622-104K-RC

Description
Inductor THT radial RF 100mH
Request a Quote Datasheet
Description
Inductor THT radial RF 100mH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7361169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361169
Leaded Inductors 7361169
Inductor THT radial RF 100mH

Inductor THT radial RF 100mH

Supplier's Site
Leaded Inductors - 7361169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361169P
Leaded Inductors 7361169P
Inductor THT radial RF 100mH

Inductor THT radial RF 100mH

Supplier's Site
Leaded Inductors - 1729728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729728
Leaded Inductors 1729728
Inductor THT radial RF 100mH

Inductor THT radial RF 100mH

Supplier's Site
Fixed Inductors - M10029-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10029-ND
Fixed Inductors M10029-ND
100mH Unshielded Wirewound Inductor 20mA 235Ohm Max Radial, Vertical Cylinder

100mH Unshielded Wirewound Inductor 20mA 235Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
100MH 20MA 235 OHM Inductor and Choke - 71-RL622-104K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MH 20MA 235 OHM Inductor and Choke
71-RL622-104K-RC
100MH 20MA 235 OHM Inductor and Choke 71-RL622-104K-RC
FIXED IND 100MH 20MA 235 OHM TH Product overview: RL622-104K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 20MA, 235 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 20MA, 235 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-104K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100MH 20MA 235 OHM TH Product overview: RL622-104K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 20MA, 235 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 20MA, 235 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-104K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 100000Uh, 20Ma 10% 0.1Mhz; Product Range Bourns Jw Miller - 86K3362 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 100000Uh, 20Ma 10% 0.1Mhz; Product Range Bourns Jw Miller
86K3362
Rf Choke, 100000Uh, 20Ma 10% 0.1Mhz; Product Range Bourns Jw Miller 86K3362
RF CHOKE, 100000UH, 20MA 10% 0.1MHZ; Product Range:RL622 Series; Inductance:100mH; DC Current Rating:20mA; DC Resistance Max:235ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 100000UH, 20MA 10% 0.1MHZ; Product Range:RL622 Series; Inductance:100mH; DC Current Rating:20mA; DC Resistance Max:235ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Mh 10%, 0.02A, Radial; Product Range Bourns - 58T5071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh 10%, 0.02A, Radial; Product Range Bourns
58T5071
Inductor, 100Mh 10%, 0.02A, Radial; Product Range Bourns 58T5071
INDUCTOR, 100MH 10%, 0.02A, RADIAL; Product Range:RL622 Series; Inductance:100mH; RMS Current (Irms):20mA; Saturation Current (Isat):-; DC Resistance Max:235ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 100MH 10%, 0.02A, RADIAL; Product Range:RL622 Series; Inductance:100mH; RMS Current (Irms):20mA; Saturation Current (Isat):-; DC Resistance Max:235ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 7361169 7361169P M10029-ND 71-RL622-104K-RC 86K3362 58T5071
Product Name Leaded Inductors Leaded Inductors Fixed Inductors 100MH 20MA 235 OHM Inductor and Choke Rf Choke, 100000Uh, 20Ma 10% 0.1Mhz; Product Range Bourns Jw Miller Inductor, 100Mh 10%, 0.02A, Radial; Product Range Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100000 microH 100000 microH 100000 microH 100000 microH
Lead Style Radial; Radial Radial Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
DCR 235 ohms 235 ohms 235 ohms 235 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details