Bourns, Inc. Fixed Inductors RL622-100K-RC

Description
10µH Unshielded Wirewound Inductor 3A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9981-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9981-ND
Fixed Inductors M9981-ND
10µH Unshielded Wirewound Inductor 3A 45mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3A 45mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller - 86K3358 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller
86K3358
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller 86K3358
RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh 10%, 3A, Radial; Product Range Bourns - 58T5067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh 10%, 3A, Radial; Product Range Bourns
58T5067
Inductor, 10Uh 10%, 3A, Radial; Product Range Bourns 58T5067
INDUCTOR, 10UH 10%, 3A, RADIAL; Product Range:RL622 Series; Inductance:10µH; RMS Current (Irms):3A; Saturation Current (Isat):-; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 10UH 10%, 3A, RADIAL; Product Range:RL622 Series; Inductance:10µH; RMS Current (Irms):3A; Saturation Current (Isat):-; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M9981-ND 86K3358 58T5067
Product Name Fixed Inductors Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller Inductor, 10Uh 10%, 3A, Radial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
High Frequency & RF Inductors - 4-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details