Bourns, Inc. Fixed Inductors RL262-682J-RC

Description
6.8mH Unshielded Wirewound Inductor 30mA 40Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 30mA 40Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL262-682J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL262-682J-RC-ND
Fixed Inductors RL262-682J-RC-ND
6.8mH Unshielded Wirewound Inductor 30mA 40Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 30mA 40Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL262-682J-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details