Bourns, Inc. Choke, 1500Uh, 50Ma, 5%, 1.8Mhz; Product Range Bourns Jw Miller RL262-152J-RC

Description
CHOKE, 1500UH, 50MA, 5%, 1.8MHZ; Product Range:RL262 Series; Inductance:1.5mH; DC Current Rating:50mA; DC Resistance Max:11ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.8MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1500UH, 50MA, 5%, 1.8MHZ; Product Range:RL262 Series; Inductance:1.5mH; DC Current Rating:50mA; DC Resistance Max:11ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.8MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1500Uh, 50Ma, 5%, 1.8Mhz; Product Range Bourns Jw Miller - 86K3336 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1500Uh, 50Ma, 5%, 1.8Mhz; Product Range Bourns Jw Miller
86K3336
Choke, 1500Uh, 50Ma, 5%, 1.8Mhz; Product Range Bourns Jw Miller 86K3336
CHOKE, 1500UH, 50MA, 5%, 1.8MHZ; Product Range:RL262 Series; Inductance:1.5mH; DC Current Rating:50mA; DC Resistance Max:11ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.8MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

CHOKE, 1500UH, 50MA, 5%, 1.8MHZ; Product Range:RL262 Series; Inductance:1.5mH; DC Current Rating:50mA; DC Resistance Max:11ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.8MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K3336
Product Name Choke, 1500Uh, 50Ma, 5%, 1.8Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0075 microH
View Details
High Frequency & RF Inductors - 4-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers