Bourns, Inc. Fixed Inductors RL262-103J-RC

Description
10mH Unshielded Wirewound Inductor 20mA 55Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 20mA 55Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10036-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10036-ND
Fixed Inductors M10036-ND
10mH Unshielded Wirewound Inductor 20mA 55Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 20mA 55Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 10000Uh, 20Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller - 86K3331 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10000Uh, 20Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller
86K3331
Choke, 10000Uh, 20Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller 86K3331
CHOKE, 10000UH, 20MA, 5%, 0.6MHZ; Product Range:RL262 Series; Inductance:10mH; DC Current Rating:20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:600kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

CHOKE, 10000UH, 20MA, 5%, 0.6MHZ; Product Range:RL262 Series; Inductance:10mH; DC Current Rating:20mA; DC Resistance Max:55ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:600kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10036-ND 86K3331
Product Name Fixed Inductors Choke, 10000Uh, 20Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers