Bourns, Inc. Choke, 8200Uh, 50Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller RL187822J-RC

Description
CHOKE, 8200UH, 50MA, 5%, 0.4MHZ; Product Range:RL187 Series; Inductance:8.2mH; DC Current Rating:50mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:400kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 8200UH, 50MA, 5%, 0.4MHZ; Product Range:RL187 Series; Inductance:8.2mH; DC Current Rating:50mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:400kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 8200Uh, 50Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller - 86K3328 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8200Uh, 50Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller
86K3328
Choke, 8200Uh, 50Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller 86K3328
CHOKE, 8200UH, 50MA, 5%, 0.4MHZ; Product Range:RL187 Series; Inductance:8.2mH; DC Current Rating:50mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:400kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 8200UH, 50MA, 5%, 0.4MHZ; Product Range:RL187 Series; Inductance:8.2mH; DC Current Rating:50mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:400kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K3328
Product Name Choke, 8200Uh, 50Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 5.4 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0220 microH
View Details
High Frequency & RF Inductors - 2-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0029 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details