Bourns, Inc. Fixed Inductors RL187-822J-RC

Description
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10057-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10057-ND
Fixed Inductors M10057-ND
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder

8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10057-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details