Bourns, Inc. Fixed Inductors RL187-151J-RC

Description
150µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10039-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10039-ND
Fixed Inductors M10039-ND
150µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 150Uh, 200Ma, 5%, 3.8Mhz; Product Range Bourns Jw Miller - 86K3304 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 150Uh, 200Ma, 5%, 3.8Mhz; Product Range Bourns Jw Miller
86K3304
Choke, 150Uh, 200Ma, 5%, 3.8Mhz; Product Range Bourns Jw Miller 86K3304
CHOKE, 150UH, 200MA, 5%, 3.8MHZ; Product Range:RL187 Series; Inductance:150µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.8MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 150UH, 200MA, 5%, 3.8MHZ; Product Range:RL187 Series; Inductance:150µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.8MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10039-ND 86K3304
Product Name Fixed Inductors Choke, 150Uh, 200Ma, 5%, 3.8Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details